METZ CONNECT USA Inc. Solderable Screw Type Terminal Blocks 310032

Description
Features: Screw type terminal block, solderable Centerline 10.00 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color black
Description
Features: Screw type terminal block, solderable Centerline 10.00 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color black

Suppliers

Company
Product
Description
Supplier Links
Solderable Screw Type Terminal Blocks - 310032 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Solderable Screw Type Terminal Blocks
310032
Solderable Screw Type Terminal Blocks 310032
Features: Screw type terminal block, solderable Centerline 10.00 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color black

Features:

  • Screw type terminal block, solderable
  • Centerline 10.00 mm, direciton of connection 90°
  • Wire protector, fittable without loss of poles
  • Color black
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Terminal Blocks
Product Number 310032
Product Name Solderable Screw Type Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Terminal Block, Barrier, 1 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics - 12P6750 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Quadruple-deck terminal block - Through terminal block - 2002-4141 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers