METZ CONNECT USA Inc. Terminal Blocks - Wire to Board 31061104

Description
TERM BLK 4P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 4P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1849-1042-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1849-1042-ND
Terminal Blocks - Wire to Board 1849-1042-ND
TERM BLK 4P TOP ENTRY 3.5MM PCB

TERM BLK 4P TOP ENTRY 3.5MM PCB

Buy Now Datasheet
Tb, Wire To Board, 4Pos, 28-16Awg; Pitch Spacing Metz Connect - 37AC6530 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 4Pos, 28-16Awg; Pitch Spacing Metz Connect
37AC6530
Tb, Wire To Board, 4Pos, 28-16Awg; Pitch Spacing Metz Connect 37AC6530
TB, WIRE TO BOARD, 4POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:150V RoHS Compliant: Yes

TB, WIRE TO BOARD, 4POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1849-1042-ND 37AC6530
Product Name Terminal Blocks - Wire to Board Tb, Wire To Board, 4Pos, 28-16Awg; Pitch Spacing Metz Connect
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2841.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Type 90.14 - PCB socket - 9014 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; CE-2, IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers