METZ CONNECT USA Inc. Terminal Blocks - Headers, Plugs and Sockets 31249104

Description
SCREW TYPE TERMINAL BLOCK, PLUG,
Request a Quote Datasheet
Description
SCREW TYPE TERMINAL BLOCK, PLUG,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1849-1081-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1849-1081-ND
Terminal Blocks - Headers, Plugs and Sockets 1849-1081-ND
SCREW TYPE TERMINAL BLOCK, PLUG,

SCREW TYPE TERMINAL BLOCK, PLUG,

Buy Now Datasheet
Terminal Blocks PCB Mount & Pluggable - 31249104 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks PCB Mount & Pluggable
31249104
Terminal Blocks PCB Mount & Pluggable 31249104
Terminal Blocks PCB Mount & Pluggable

Terminal Blocks PCB Mount & Pluggable

Buy Now
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Metz Connect - 37AC7043 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Metz Connect
37AC7043
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Metz Connect 37AC7043
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1849-1081-ND 31249104 37AC7043
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Blocks PCB Mount & Pluggable Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Metz Connect
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quadruple-deck terminal block - Through terminal block - 2002-4131 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers