METZ CONNECT USA Inc. Terminal Blocks - Headers, Plugs and Sockets ASP0430322

Description
SPRING CLAMP TERMINAL BLOCK, PLU
Request a Quote Datasheet
Description
SPRING CLAMP TERMINAL BLOCK, PLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1849-1126-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1849-1126-ND
Terminal Blocks - Headers, Plugs and Sockets 1849-1126-ND
SPRING CLAMP TERMINAL BLOCK, PLU

SPRING CLAMP TERMINAL BLOCK, PLU

Buy Now Datasheet
Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Metz Connect - 37AC3618 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Metz Connect
37AC3618
Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Metz Connect 37AC3618
TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

Supplier's Site
Pluggable Terminal Block, 3, 130 V, 10 A, 3.5 Mm, 28 Awg, 16 Awg Rohs Compliant Metz Connect - 84X9786 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 3, 130 V, 10 A, 3.5 Mm, 28 Awg, 16 Awg Rohs Compliant Metz Connect
84X9786
Pluggable Terminal Block, 3, 130 V, 10 A, 3.5 Mm, 28 Awg, 16 Awg Rohs Compliant Metz Connect 84X9786
Pluggable Terminal Block, 3, 130 V, 10 A, 3.5 mm, 28 AWG, 16 AWG RoHS Compliant: Yes

Pluggable Terminal Block, 3, 130 V, 10 A, 3.5 mm, 28 AWG, 16 AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1849-1126-ND 37AC3618 84X9786
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Metz Connect Pluggable Terminal Block, 3, 130 V, 10 A, 3.5 Mm, 28 Awg, 16 Awg Rohs Compliant Metz Connect
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
Approvals RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Component Terminal Block with LED - 2002-1421/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details