METZ CONNECT USA Inc. Terminal Blocks - Headers, Plugs and Sockets 31169104

Description
SCREW TYPE, TERMINAL BLOCK, VERT
Request a Quote Datasheet
Description
SCREW TYPE, TERMINAL BLOCK, VERT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1849-1359-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1849-1359-ND
Terminal Blocks - Headers, Plugs and Sockets 1849-1359-ND
SCREW TYPE, TERMINAL BLOCK, VERT

SCREW TYPE, TERMINAL BLOCK, VERT

Buy Now Datasheet
RP01304VBWN AKL 169 4 POLIG SCREW TYPE TERMINAL BLOCK - 31169104 - Heilind Electronics, Inc.
Wilmington, MA, United States
RP01304VBWN AKL 169 4 POLIG SCREW TYPE TERMINAL BLOCK
31169104
RP01304VBWN AKL 169 4 POLIG SCREW TYPE TERMINAL BLOCK 31169104
RP01304VBWN AKL 169 4 POLIG SCREW TYPE TERMINAL BLOCK

RP01304VBWN AKL 169 4 POLIG SCREW TYPE TERMINAL BLOCK

Buy Now
Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Metz Connect - 37AC6748 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Metz Connect
37AC6748
Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Metz Connect 37AC6748
TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Screw; Rated Current:5A; Rated Voltage:125V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Screw; Rated Current:5A; Rated Voltage:125V RoHS Compliant: Yes

Supplier's Site
Pluggable Terminal Block, 4, 125 V, 5 A, 3.5 Mm, 28 Awg, 16 Awg Rohs Compliant Metz Connect - 85X2548 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 4, 125 V, 5 A, 3.5 Mm, 28 Awg, 16 Awg Rohs Compliant Metz Connect
85X2548
Pluggable Terminal Block, 4, 125 V, 5 A, 3.5 Mm, 28 Awg, 16 Awg Rohs Compliant Metz Connect 85X2548
Pluggable Terminal Block, 4, 125 V, 5 A, 3.5 mm, 28 AWG, 16 AWG RoHS Compliant: Yes

Pluggable Terminal Block, 4, 125 V, 5 A, 3.5 mm, 28 AWG, 16 AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1849-1359-ND 31169104 37AC6748 85X2548
Product Name Terminal Blocks - Headers, Plugs and Sockets RP01304VBWN AKL 169 4 POLIG SCREW TYPE TERMINAL BLOCK Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Metz Connect Pluggable Terminal Block, 4, 125 V, 5 A, 3.5 Mm, 28 Awg, 16 Awg Rohs Compliant Metz Connect
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Type 94.03 - PCB socket - 9403 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); EAC-1, IMQ-grande, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers