312182 -- PLUGGABLE SCREW TYPE TERMINAL BLOCKS
METZ CONNECT USA Inc.
Pluggable Screw Type Terminal Blocks
312182
Description
Features:
Screw type terminal block, pluggable
Centerline 10.16 mm, direciton of connection 90°
Lift system
Color black, mounting flange
Description
Features:
Screw type terminal block, pluggable
Centerline 10.16 mm, direciton of connection 90°
Lift system
Color black, mounting flange
Suppliers
Pluggable Screw Type Terminal Blocks
312182
Features:
Screw type terminal block, pluggable
Centerline 10.16 mm, direciton of connection 90°
Lift system
Color black, mounting flange
Features:
- Screw type terminal block, pluggable
- Centerline 10.16 mm, direciton of connection 90°
- Lift system
- Color black, mounting flange
Supplier's Site
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
312182 |
|
Product Name
|
Pluggable Screw Type Terminal Blocks |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
Universal Mounting Foot
Termination Options
Screw Clamp
View Details
2 suppliers
BlockMaster Electronics, Inc.
North American
10 to 3 AWG
Voltage Rating
600 volts
Current Rating
100 amps
View Details
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
2 suppliers