METZ CONNECT USA Inc. Terminal Blocks - Headers, Plugs and Sockets 31177104

Description
SHROUDED HEADER, VERTICAL, THR,
Request a Quote
Description
SHROUDED HEADER, VERTICAL, THR,
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 1849-1231-ND refers to a shrouded header designed for vertical mounting and is suitable for through-hole reflow (THR) applications. This terminal block features a modular design, allowing for easy integration into various electronic systems. It supports a wire entry angle of 90 degrees, facilitating straightforward connections. The product is compatible with soldering processes and is available in tape and reel packaging, which aids in automated assembly. The specifications indicate that it can handle voltages up to 300 V and currents up to 15 A, making it suitable for a range of applications in electrical and electronic devices.

Datasheet Summary
Powered by GS/AI

The part number 1849-1231-ND refers to a shrouded header designed for vertical mounting and is suitable for through-hole reflow (THR) applications. This terminal block features a modular design, allowing for easy integration into various electronic systems. It supports a wire entry angle of 90 degrees, facilitating straightforward connections. The product is compatible with soldering processes and is available in tape and reel packaging, which aids in automated assembly. The specifications indicate that it can handle voltages up to 300 V and currents up to 15 A, making it suitable for a range of applications in electrical and electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1849-1231-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1849-1231-ND
Terminal Blocks - Headers, Plugs and Sockets 1849-1231-ND
SHROUDED HEADER, VERTICAL, THR,

SHROUDED HEADER, VERTICAL, THR,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 1849-1231-ND
Product Name Terminal Blocks - Headers, Plugs and Sockets
Mounting Options PCB
Termination Options Solder
Approvals RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data