TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 31AC7261 |
| Product Name | Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Metz Connect |
| Voltage Rating | 300 volts |