METZ CONNECT USA Inc. Terminal Blocks - Headers, Plugs and Sockets 31007103

Description
SCREW TYPE TERMINAL BLOCK, PLUG,
Request a Quote Datasheet
Description
SCREW TYPE TERMINAL BLOCK, PLUG,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1849-1108-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1849-1108-ND
Terminal Blocks - Headers, Plugs and Sockets 1849-1108-ND
SCREW TYPE TERMINAL BLOCK, PLUG,

SCREW TYPE TERMINAL BLOCK, PLUG,

Buy Now Datasheet
Terminal Blocks Unreviewed - 31007103 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
31007103
Terminal Blocks Unreviewed 31007103
Terminal Blocks Unreviewed

Terminal Blocks Unreviewed

Buy Now
Pluggable Terminal Block, 3, 250 V, 10 A, 5 Mm, 22 Awg, 12 Awg Rohs Compliant Metz Connect - 85X2480 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 3, 250 V, 10 A, 5 Mm, 22 Awg, 12 Awg Rohs Compliant Metz Connect
85X2480
Pluggable Terminal Block, 3, 250 V, 10 A, 5 Mm, 22 Awg, 12 Awg Rohs Compliant Metz Connect 85X2480
Pluggable Terminal Block, 3, 250 V, 10 A, 5 mm, 22 AWG, 12 AWG RoHS Compliant: Yes

Pluggable Terminal Block, 3, 250 V, 10 A, 5 mm, 22 AWG, 12 AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Metz Connect - 37AC6256 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Metz Connect
37AC6256
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Metz Connect 37AC6256
TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1849-1108-ND 31007103 85X2480 37AC6256
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Blocks Unreviewed Pluggable Terminal Block, 3, 250 V, 10 A, 5 Mm, 22 Awg, 12 Awg Rohs Compliant Metz Connect Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Metz Connect
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.154 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2001-1201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details