METZ CONNECT USA Inc. Terminal Blocks - Headers, Plugs and Sockets 31189102

Description
SHROUDED HEADER, VERTICAL, PCB,
Request a Quote Datasheet
Description
SHROUDED HEADER, VERTICAL, PCB,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1849-1136-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1849-1136-ND
Terminal Blocks - Headers, Plugs and Sockets 1849-1136-ND
SHROUDED HEADER, VERTICAL, PCB,

SHROUDED HEADER, VERTICAL, PCB,

Buy Now Datasheet
Wire-To-Board Connector, Pr043 Series, Through Hole, Header, 2, 3.5 Mm, Tin Plated Contacts Rohs Compliant Metz Connect - 85X2594 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Pr043 Series, Through Hole, Header, 2, 3.5 Mm, Tin Plated Contacts Rohs Compliant Metz Connect
85X2594
Wire-To-Board Connector, Pr043 Series, Through Hole, Header, 2, 3.5 Mm, Tin Plated Contacts Rohs Compliant Metz Connect 85X2594
Wire-To-Board Connector, PR043 Series, Through Hole, Header, 2, 3.5 mm, Tin Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, PR043 Series, Through Hole, Header, 2, 3.5 mm, Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1849-1136-ND 85X2594
Product Name Terminal Blocks - Headers, Plugs and Sockets Wire-To-Board Connector, Pr043 Series, Through Hole, Header, 2, 3.5 Mm, Tin Plated Contacts Rohs Compliant Metz Connect
Mounting Options PCB
Termination Options Solder
Approvals RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.255 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Double-deck terminal block - Fuse terminal block - 2002-2611/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers