METZ CONNECT USA Inc. Terminal Blocks - Headers, Plugs and Sockets 31349102

Description
SCREW TYPE TERMINAL BLOCK, PLUG,
Request a Quote Datasheet
Description
SCREW TYPE TERMINAL BLOCK, PLUG,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1849-1078-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1849-1078-ND
Terminal Blocks - Headers, Plugs and Sockets 1849-1078-ND
SCREW TYPE TERMINAL BLOCK, PLUG,

SCREW TYPE TERMINAL BLOCK, PLUG,

Buy Now Datasheet
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Metz Connect - 31AC7363 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Metz Connect
31AC7363
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Metz Connect 31AC7363
TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Metz Connect - 37AC7262 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Metz Connect
37AC7262
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Metz Connect 37AC7262
TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1849-1078-ND 31AC7363 37AC7262
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Metz Connect Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Metz Connect
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.355 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers