METZ CONNECT USA Inc. Terminal Blocks PCB Mount & Pluggable ASP0450222

Description
Terminal Blocks PCB Mount & Pluggable
Request a Quote Datasheet
Description
Terminal Blocks PCB Mount & Pluggable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks PCB Mount & Pluggable - ASP0450222 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks PCB Mount & Pluggable
ASP0450222
Terminal Blocks PCB Mount & Pluggable ASP0450222
Terminal Blocks PCB Mount & Pluggable

Terminal Blocks PCB Mount & Pluggable

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 1849-1104-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1849-1104-ND
Terminal Blocks - Headers, Plugs and Sockets 1849-1104-ND
SPRING CLAMP TERMINAL BLOCK, PLU

SPRING CLAMP TERMINAL BLOCK, PLU

Buy Now Datasheet
Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Metz Connect - 37AC3629 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Metz Connect
37AC3629
Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Metz Connect 37AC3629
TERMINAL BLOCK, PLUGGABLE, 2POS, 16AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 16AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number ASP0450222 1849-1104-ND 37AC3629
Product Name Terminal Blocks PCB Mount & Pluggable Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Metz Connect
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15078 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1575
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-12A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2218.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details