METZ CONNECT USA Inc. Terminal Blocks - Headers, Plugs and Sockets 31369103

Description
SCREW TYPE TERMINAL BLOCK, PLUG,
Request a Quote Datasheet
Description
SCREW TYPE TERMINAL BLOCK, PLUG,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1849-1143-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1849-1143-ND
Terminal Blocks - Headers, Plugs and Sockets 1849-1143-ND
SCREW TYPE TERMINAL BLOCK, PLUG,

SCREW TYPE TERMINAL BLOCK, PLUG,

Buy Now Datasheet
Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Metz Connect - 37AC7294 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Metz Connect
37AC7294
Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Metz Connect 37AC7294
TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:9A; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:9A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1849-1143-ND 37AC7294
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Metz Connect
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2238 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Pluggable Terminal Blocks - CTMXX0P9 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Polarized
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details