METZ CONNECT USA Inc. Pluggable Screw Type Terminal Blocks 310071

Description
Features: Screw type terminal block, pluggable Centerline 5.00 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color black
Description
Features: Screw type terminal block, pluggable Centerline 5.00 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color black

Suppliers

Company
Product
Description
Supplier Links
Pluggable Screw Type Terminal Blocks - 310071 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Pluggable Screw Type Terminal Blocks
310071
Pluggable Screw Type Terminal Blocks 310071
Features: Screw type terminal block, pluggable Centerline 5.00 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color black

Features:

  • Screw type terminal block, pluggable
  • Centerline 5.00 mm, direciton of connection 90°
  • Wire protector, fittable without loss of poles
  • Color black
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Terminal Blocks
Product Number 310071
Product Name Pluggable Screw Type Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 8331317 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.013 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details