278 -- HEADERS FOR PLUGGABLE TERMINAL BLOCKS
METZ CONNECT USA Inc.
Headers for Pluggable Terminal Blocks
278
Description
Features:
Pin header, solderable
Centerline 5.00 mm, direction of connection vertical (0°)
Closed ends
Color green
Two rows, aligned
Description
Features:
Pin header, solderable
Centerline 5.00 mm, direction of connection vertical (0°)
Closed ends
Color green
Two rows, aligned
Suppliers
Headers for Pluggable Terminal Blocks
278
Features:
Pin header, solderable
Centerline 5.00 mm, direction of connection vertical (0°)
Closed ends
Color green
Two rows, aligned
Features:
- Pin header, solderable
- Centerline 5.00 mm, direction of connection vertical (0°)
- Closed ends
- Color green
- Two rows, aligned
Supplier's Site
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
278 |
|
Product Name
|
Headers for Pluggable Terminal Blocks |
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Termination Options
Clamp
Approvals
CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Mounting Options
Universal Mounting Foot
Operating Temperature
-48 to 41 C (-55 to 105 F)
Body Material
Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
BlockMaster Electronics, Inc.
North American
22 to 12 AWG
Voltage Rating
300 volts
Current Rating
20 amps
View Details