METZ CONNECT USA Inc. Pluggable Screw Type Terminal Blocks 313691

Description
Features: Screw type terminal block, pluggable Centerline 3.81 mm, direction of connection vertical (0°) Lift system Color black Wire entry uncodeable side perpendicular to plug direction
Description
Features: Screw type terminal block, pluggable Centerline 3.81 mm, direction of connection vertical (0°) Lift system Color black Wire entry uncodeable side perpendicular to plug direction

Suppliers

Company
Product
Description
Supplier Links
Pluggable Screw Type Terminal Blocks - 313691 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Pluggable Screw Type Terminal Blocks
313691
Pluggable Screw Type Terminal Blocks 313691
Features: Screw type terminal block, pluggable Centerline 3.81 mm, direction of connection vertical (0°) Lift system Color black Wire entry uncodeable side perpendicular to plug direction

Features:

  • Screw type terminal block, pluggable
  • Centerline 3.81 mm, direction of connection vertical (0°)
  • Lift system
  • Color black
  • Wire entry uncodeable side perpendicular to plug direction
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Terminal Blocks
Product Number 313691
Product Name Pluggable Screw Type Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.02 - PCB socket - 9402 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PCB Terminal Blocks - 1-1546118-9 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details