METZ CONNECT USA Inc. Solderable Screw Type Terminal Blocks 310971

Description
Features: Screw type terminal block, solderable, double solder pins Centerline 5.08 mm, direciton of connection 90° Lift system, modular Color black Double stacked
Description
Features: Screw type terminal block, solderable, double solder pins Centerline 5.08 mm, direciton of connection 90° Lift system, modular Color black Double stacked

Suppliers

Company
Product
Description
Supplier Links
Solderable Screw Type Terminal Blocks - 310971 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Solderable Screw Type Terminal Blocks
310971
Solderable Screw Type Terminal Blocks 310971
Features: Screw type terminal block, solderable, double solder pins Centerline 5.08 mm, direciton of connection 90° Lift system, modular Color black Double stacked

Features:

  • Screw type terminal block, solderable, double solder pins
  • Centerline 5.08 mm, direciton of connection 90°
  • Lift system, modular
  • Color black
  • Double stacked
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Terminal Blocks
Product Number 310971
Product Name Solderable Screw Type Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.354 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Actuator terminal block - 2000-5317/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Type 9D.01 - High current terminal blocks - 9D0152500111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers