METZ CONNECT USA Inc. Terminal Blocks - Headers, Plugs and Sockets 31330102

Description
SHROUDED HEADER, RIGHT ANGLE, PC
Request a Quote
Description
SHROUDED HEADER, RIGHT ANGLE, PC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a pin header terminal block with a solderable design, featuring a centerline of 5.00 mm and a 90° connection direction. It has closed ends and is available in black color, with codeable options. The solder pin length is 3.45 mm, and it supports a minimum of 2 poles and a maximum of 24 poles. The insulating material is PA66 with a flammability class of V0, and the contact pins are made of CuFe with a nickel and silver surface finish. This terminal block has a rated current of 10 A and a rated voltage of 320 V, with an overvoltage category of III. It is designed to operate within a temperature range of -40 °C to 105 °C and has a clearance/creepage distance of 4 mm. The product is compliant with various standards, including UL approval (File No. E121004) and has a glow-wire flammability index of 960 °C according to IEC standards. Engineers considering this terminal block should evaluate its specifications against their project requirements, particularly in terms of current, voltage ratings, and environmental conditions.

Datasheet Summary
Powered by GS/AI

The product is a pin header terminal block with a solderable design, featuring a centerline of 5.00 mm and a 90° connection direction. It has closed ends and is available in black color, with codeable options. The solder pin length is 3.45 mm, and it supports a minimum of 2 poles and a maximum of 24 poles. The insulating material is PA66 with a flammability class of V0, and the contact pins are made of CuFe with a nickel and silver surface finish. This terminal block has a rated current of 10 A and a rated voltage of 320 V, with an overvoltage category of III. It is designed to operate within a temperature range of -40 °C to 105 °C and has a clearance/creepage distance of 4 mm. The product is compliant with various standards, including UL approval (File No. E121004) and has a glow-wire flammability index of 960 °C according to IEC standards. Engineers considering this terminal block should evaluate its specifications against their project requirements, particularly in terms of current, voltage ratings, and environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1849-1147-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1849-1147-ND
Terminal Blocks - Headers, Plugs and Sockets 1849-1147-ND
SHROUDED HEADER, RIGHT ANGLE, PC

SHROUDED HEADER, RIGHT ANGLE, PC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 1849-1147-ND
Product Name Terminal Blocks - Headers, Plugs and Sockets
Mounting Options PCB
Termination Options Solder
Approvals RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
High and Medium-Power Terminal Blocks - HP-ATA-115B-2-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2092-1173/200-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Push Button Actuated
View Details