ASP049 -- SPRING CLAMP TERMINAL BLOCKS PLUGGABLE
METZ CONNECT USA Inc.
Spring Clamp Terminal Blocks Pluggable
ASP049
Description
Features:
Spring clamp terminal block, pluggable
Centerline 10.00 mm, direction of connection vertical (0°)
Fittable without loss of poles
Color black
Description
Features:
Spring clamp terminal block, pluggable
Centerline 10.00 mm, direction of connection vertical (0°)
Fittable without loss of poles
Color black
Suppliers
Spring Clamp Terminal Blocks Pluggable
ASP049
Features:
Spring clamp terminal block, pluggable
Centerline 10.00 mm, direction of connection vertical (0°)
Fittable without loss of poles
Color black
Features:
- Spring clamp terminal block, pluggable
- Centerline 10.00 mm, direction of connection vertical (0°)
- Fittable without loss of poles
- Color black
Supplier's Site
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
ASP049 |
|
Product Name
|
Spring Clamp Terminal Blocks Pluggable |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
Universal Mounting Foot
Termination Options
Screw Clamp
View Details
2 suppliers
BlockMaster Electronics, Inc.
Features
Terminal Plug; Stackable
Approvals
UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
2 suppliers