SHROUDED HEADER, VERTICAL, THR,
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 1849-1214-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | PCB |
| Termination Options | Solder |
| Approvals | RoHS Compliant |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Single Feed Through |