METZ CONNECT USA Inc. Headers for Pluggable Terminal Blocks 526

Description
Features: Pin header, THR solderable Centerline 3.50 mm, direction of connection vertical (0°) Closed ends Color black, mounting flange Tape & Reel packaging With alternative face, codeable
Description
Features: Pin header, THR solderable Centerline 3.50 mm, direction of connection vertical (0°) Closed ends Color black, mounting flange Tape & Reel packaging With alternative face, codeable

Suppliers

Company
Product
Description
Supplier Links
Headers for Pluggable Terminal Blocks - 526 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Headers for Pluggable Terminal Blocks
526
Headers for Pluggable Terminal Blocks 526
Features: Pin header, THR solderable Centerline 3.50 mm, direction of connection vertical (0°) Closed ends Color black, mounting flange Tape & Reel packaging With alternative face, codeable

Features:

  • Pin header, THR solderable
  • Centerline 3.50 mm, direction of connection vertical (0°)
  • Closed ends
  • Color black, mounting flange
  • Tape & Reel packaging
  • With alternative face, codeable
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Terminal Blocks
Product Number 526
Product Name Headers for Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7697-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details
Type 97.P2 - Socket with Push-in terminals - 97P2 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details