METZ CONNECT USA Inc. Terminal Block, Pluggable, 10Pos, 16Awg; Pitch Spacing Metz Connect 31379110

Description
TERMINAL BLOCK, PLUGGABLE, 10POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:10Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 10POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:10Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 10Pos, 16Awg; Pitch Spacing Metz Connect - 31AC7386 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 10Pos, 16Awg; Pitch Spacing Metz Connect
31AC7386
Terminal Block, Pluggable, 10Pos, 16Awg; Pitch Spacing Metz Connect 31AC7386
TERMINAL BLOCK, PLUGGABLE, 10POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:10Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 10POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:10Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 31AC7386
Product Name Terminal Block, Pluggable, 10Pos, 16Awg; Pitch Spacing Metz Connect
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15534 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 26
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-06A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2623.0/100 - Powell Electronics, Inc.
Specs
North American 22 AWG
View Details