METZ CONNECT USA Inc. Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Metz Connect 31348104

Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size (AWG):24AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size (AWG):24AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Metz Connect - 31AC7362 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Metz Connect
31AC7362
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Metz Connect 31AC7362
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size (AWG):24AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size (AWG):24AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 31AC7362
Product Name Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Metz Connect
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HI-201-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Double-deck terminal block - Component Terminal Block with Diode - 2002-2214/1000-491 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers