METZ CONNECT USA Inc. Solderable Screw Type Terminal Blocks 312051

Description
Features: Screw type terminal block, solderable Centerline 5.00 mm, direction of connection 55° Lift system, fittable without loss of poles Color black
Description
Features: Screw type terminal block, solderable Centerline 5.00 mm, direction of connection 55° Lift system, fittable without loss of poles Color black

Suppliers

Company
Product
Description
Supplier Links
Solderable Screw Type Terminal Blocks - 312051 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Solderable Screw Type Terminal Blocks
312051
Solderable Screw Type Terminal Blocks 312051
Features: Screw type terminal block, solderable Centerline 5.00 mm, direction of connection 55° Lift system, fittable without loss of poles Color black

Features:

  • Screw type terminal block, solderable
  • Centerline 5.00 mm, direction of connection 55°
  • Lift system, fittable without loss of poles
  • Color black
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Terminal Blocks
Product Number 312051
Product Name Solderable Screw Type Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2397.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Through terminal block - 2004-1304 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Type 97.11 - PCB socket - 9711 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details