The Wire-To-Board Terminal Block, part number 85X2507, is a screw-type terminal block designed for solderable connections. It features a centerline of 5.00 mm and a connection direction of 90¬8. This terminal block supports a voltage rating of 250 V and a current rating of 24 A, accommodating wire sizes from 22 AWG to 12 AWG. The product is constructed from PA66 insulating material with a flammability class of V0, and the terminal body is made of CuZn with a nickel surface finish. The terminal block has a minimum of 2 poles and can accommodate up to 24 poles. It is rated for a maximum temperature of 105 °C and a minimum temperature of -40 °C. The product is RoHS compliant and has a protection category of IP 20. It also meets various electrical and mechanical standards, including a rated test voltage of 4 kV and a tightening torque specification of 0.5 Nm. This terminal block is suitable for applications requiring reliable and robust electrical connections.
Wire-To-Board Terminal Block, 12, 250 V, 24 A, 22 AWG, 12 AWG, 2.5 mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 85X2507 |
| Product Name | Wire-To-Board Terminal Block, 12, 250 V, 24 A, 22 Awg, 12 Awg, 2.5 Mm Rohs Compliant Metz Connect |