TB, WIRE TO BOARD, 2POS, 26-16AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Block RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 31AC7193 |
| Product Name | Tb, Wire To Board, 2Pos, 26-16Awg; Pitch Spacing Metz Connect |
| North American | 26 to 16 AWG |