310791 -- PLUGGABLE SCREW TYPE TERMINAL BLOCKS
METZ CONNECT USA Inc.
Pluggable Screw Type Terminal Blocks
310791
Description
Features:
Screw type terminal block, pluggable
Centerline 5.08 mm, direciton of connection 90°
Wire protector, modular
Color black
Description
Features:
Screw type terminal block, pluggable
Centerline 5.08 mm, direciton of connection 90°
Wire protector, modular
Color black
Suppliers
Pluggable Screw Type Terminal Blocks
310791
Features:
Screw type terminal block, pluggable
Centerline 5.08 mm, direciton of connection 90°
Wire protector, modular
Color black
Features:
- Screw type terminal block, pluggable
- Centerline 5.08 mm, direciton of connection 90°
- Wire protector, modular
- Color black
Supplier's Site
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
310791 |
|
Product Name
|
Pluggable Screw Type Terminal Blocks |
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Features
Terminal Plug; Stackable
Approvals
UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
3 suppliers