METZ CONNECT USA Inc. Terminal Blocks - Wire to Board 31061106

Description
TERM BLK 6P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 6P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1849-1031-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1849-1031-ND
Terminal Blocks - Wire to Board 1849-1031-ND
TERM BLK 6P TOP ENTRY 3.5MM PCB

TERM BLK 6P TOP ENTRY 3.5MM PCB

Buy Now Datasheet
Tb, Wire To Board, 6Pos, 28-16Awg; Pitch Spacing Metz Connect - 37AC6532 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 6Pos, 28-16Awg; Pitch Spacing Metz Connect
37AC6532
Tb, Wire To Board, 6Pos, 28-16Awg; Pitch Spacing Metz Connect 37AC6532
TB, WIRE TO BOARD, 6POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:150V RoHS Compliant: Yes

TB, WIRE TO BOARD, 6POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1849-1031-ND 37AC6532
Product Name Terminal Blocks - Wire to Board Tb, Wire To Board, 6Pos, 28-16Awg; Pitch Spacing Metz Connect
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 6
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437664-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Triple-deck terminal block - Through terminal block - Shield terminal block - 2000-3228 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Blocks - 29.062 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details