ASP025 -- PLUGGABLE SPRING CLAMP TERMINAL BLOCKS
METZ CONNECT USA Inc.
Pluggable Spring Clamp Terminal Blocks
ASP025
Description
Features:
Spring clamp terminal block, pluggable
Centerline 5.00 mm, direciton of connection 90°
Fittable without loss of poles
Color gray
Description
Features:
Spring clamp terminal block, pluggable
Centerline 5.00 mm, direciton of connection 90°
Fittable without loss of poles
Color gray
Suppliers
Pluggable Spring Clamp Terminal Blocks
ASP025
Features:
Spring clamp terminal block, pluggable
Centerline 5.00 mm, direciton of connection 90°
Fittable without loss of poles
Color gray
Features:
- Spring clamp terminal block, pluggable
- Centerline 5.00 mm, direciton of connection 90°
- Fittable without loss of poles
- Color gray
Supplier's Site
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
ASP025 |
|
Product Name
|
Pluggable Spring Clamp Terminal Blocks |
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Features
Terminal Plug; Polarized
Approvals
UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
Mounting Options
15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details