METZ CONNECT USA Inc. Datasheets for Patch Panels

Patch panels are groups of ports used to connect lines between communications and electronic devices. Connections are made manually with small patch cords, and are easier to wire than automatic switches. Wireless patch panels are also available.
Patch Panels: Learn more

Product Name Notes
Features: 19" 1.5RU stainless steel module frame with 48 individual "E-dat modul" modules Certified to GHMT cat.6 de-embedded PVP Compliance with class eA To ISO/IEC 11801 ed.2.2:2011-06, DIN EN...
Features: 19" 1.5RU stainless steel module frame with 48 individual modules c6AModul 180° Tested: component up to 600 mhz, link up to 800 mhz For 10 GBit ethernet...
Features: 19" 1HE distribution panel for horizontal organization of the patch cables 100 mm cable bracket Especially suitable for fiber optic patch cables 5 black plastic cable brackets with large...
Features: 19" 1RU cat.3 patch panel with 25 RJ45 jacks 19" module frame made of silver anodized aluminum One to four-pair connection lines connected to LSA-plus® insulation displacement connectors (AWG...
Features: 19" 1RU Cat.3 patch panel with 50 RJ45 jacks 8(4) 19" module frame made of silver anodized aluminum One to four-pair connection lines connected to LSA-PLUS® insulation displacement connectors...
Features: 19" 1RU distribution panel for horizontal organization of the patch cables 56 mm cable bracket Especially suitable for fiber optic patch cables 5 black plastic cable brackets with large...
Features: 19" 1RU fiber optic patch panel for fixed installation Light aluminum construction with steel sheet front plate painted in RAL 7035 Equipped with e2000 couplers (blue) Unused cutouts are...
Features: 19" 1RU fiber optic patch panel for fixed installation Light aluminum construction with steel sheet front plate painted in RAL 7035 Equipped with e2000 couplers (green) Unused cutouts are...
Features: 19" 1RU fiber optic patch panel for fixed installation Light aluminum construction with steel sheet front plate painted in RAL 7035 Equipped with LC-D couplers Unused cutouts are closed...
Features: 19" 1RU fiber optic patch panel for fixed installation Light aluminum construction with steel sheet front plate painted in RAL 7035 Equipped with SC-D couplers Unused cutouts are closed...
Features: 19" 1RU fiber optic patch panel for fixed installation Light aluminum construction with steel sheet front plate painted in RAL 7035 Equipped with ST couplers Unused cutouts are closed...
Features: 19" 1RU fiber optic patch panel for fixed installation Light aluminum construction Equipped with LC-D couplers Unused cutouts are closed by blank plugs Removable front plate for easy adapter...
Features: 19" 1RU fiber optic patch panel for fixed installation Light aluminum construction Equipped with SC-D couplers (metal) Unused cutouts are closed by blank plugs Removable front plate for easy...
Features: 19" 1RU fiber optic patch panel for fixed installation Light aluminum construction Equipped with ST couplers (metal) Unused cutouts are closed by blank plugs Removable front plate for easy...
Features: 19" 1RU fiber optic patch panel for fixed installation Unequipped Light aluminum construction with steel sheet front plate painted in RAL 7035 Removable front plate for easy adapter mounting...
Features: 19" 1RU fiber optic patch panel for fixed installation Unequipped Light aluminum construction Removable front plate for easy adapter mounting Variable cable entry (straight / inclined) from both sides...
Features: 19" 1RU fiber optic patch panel with pull-out splice tray / front cover in RAL 7035 Splice tray can be tilted and removed completely for better mounting Equipped with...
Features: 19" 1RU fiber optic patch panel with pull-out splice tray / front cover Splice tray can be removed completely for better mounting (pull-out stop) Light aluminum construction Unequipped Variable...
Features: 19" 1RU fiber optic patch panel with pull-out splice tray / front cover Splice tray of withdrawable patch panel tilts and is completely removable to facilitate fitting (end stop)...
Features: 19" 1RU fiber optic patch panel with pull-out splice tray / front cover Splice tray of withdrawable patch panel tilts and is completely removable to facilitate fitting Light aluminum...
Features: 19" 1RU module frame made of silver anodized aluminum with 12 or 24 individually shielded jacks Cat.5e class E link performance to ISO/IEC11801 ED.2.2:2011-06, DIN EN 50173-1:2011-09 For 1...
Features: 19" 1RU module frame with 24 individual modules c6AModul 180° Certified to GHMT cat.6A Re-embedded PVP Component testing for cat.6A To ISO/IEC 11801 ed.2.2:2011-06, DIN...
Features: 19" 1RU stainless steel module frame with 24 individual 'E-dat modul' modules Certified to GHMT cat.6 de-embedded PVP Compliance with class eA To ISO/IEC 11801 ed.2.2:2011-06, DIN EN...
Features: 19" 1RU stainless steel module frame with 24 individual modules c6A Modul 180° Certified to GHMT cat.6A Re-embedded PVP Component testing for cat.6A To ISO/IEC 11801...
Features: 19" 1RU; compact patch panel with 48 feed-through couplers Cat.6 12 C tested up to 250 MHz; EN 55022-b Compliance with class E to ISO/IEC 11801 ed.2.2:2011-06, DIN EN...
Features: 19" RU module frame with 24 individual "E-Dat modul" modules Certified to GHMT cat.6 de-embedded PVP Compliance with class eA To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09 Tested:...
Features: 3RU module, made of anodized aluminum, mounting in 3RU frame Component testing for cat.6A To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09, tia/eia-568-c.2 (2009-08) and IEC 60603-7-51 ed.1 (12/2008),...
Features: 3RU/7HP 6-fold module housing made of zinc die-casting, mounting in 3RU module frame Certified to GHMT cat.6 12C-DE-embedded Compliance with class eA To ISO/IEC 11801 ed.2.2:2011-06, DIN EN...
Features: 6 port RJ45 subassembly to connect 6 individual installation cables Component testing for cat.6A To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09, tIA/EIA-568-C.2 (2009-08) and IEC 60603-7-51 ed.1 (12/2008),...
Features: 6 port RJ45 subassembly to mount one 24-pair installation cable AWG26 or AWG23 Tested: components up to 600 MHz, link up to 800 MHz Suitable for power over ethernet...
Features: 6-fold module housing made of zinc die-casting for mounting in top hat rail adapter, ap empty housing or 1RU 6-fold module frame Certified to GHMT cat.6 12C-DE-embedded Compliance with...
Features: 6-Fold Surface-Mounted Distributor Or Wall Outlet For structured cabling in the Building Certified To GHMT Cat.6 12C-De-Embedded Compliance With Class EA To ISO/IEC 11801 Ed.2.2:2011-06, DIN EN 50173-1:2011-09...
Features: 6-port distributor 3RU/7HP, anodized aluminum, for mounting in 3RU assembly frame Cat.5e class E link performance to ISO/IEC11801 ED.2.2:2011-06, DIN EN 50173-1:2011-09 For 1 GBit ethernet Suitable for power...
Features: 6-port distributor for mounting in top hat rail adapter, empty housing for surface mounting or 1RU assembly frame Cat.5e class E link performance to ISO/IEC11801 ED.2.2:2011-06, DIN EN 50173-1:2011-09...
Features: 6-port KOAX assembly with 6 F/F jacks 1RU assembly for installation in 1RU module frame, top hat rail adapter and 6-fold AP housing
Features: 6-port KOAX assembly with 6 F/F jacks 3RU/7HP assembly (with identification label) to be mounted in 3RU module frame
Features: 6-port RJ45 assembly for connecting 6 individual installation cables Component testing for cat.6A To ISO/IEC 11801 ed.2.2:2011-06, TIA/EIA-568-c.2 (2009-08) and IEC 60603-7-51 ed.1 (12/2008), certified to GHMT Compliance...
Features: 6-port RJ45 assembly for connecting a 24-pair installation cable AWG26 or awg23 Component testing for cat.6A To ISO/IEC 11801 ed.2.2:2011-06, tia/eia-568-c.2 (2009-08) and IEC 60603-7-51 ed.1 (12/2008), certified...
Features: Assembly with 12 x LC-D sm at the front and 2 x mpo at the rear Equipped with sm (os2) fanout, 1:1 assignment Solid and refined assembly housing Delivery...
Features: DCCS 2 fiber optic subassembly mounted with 6 LC-D couplers Port numbering of the DCCS 2 19" subassembly frame remains in place when installing the fo subassembly The locking...
Features: DCCS 2 fiber optic subassembly mounted with 6 LC-D couplers Port numbering of the DCCS 219" subassembly frame remains in place when installing the fo subassembly The locking levers...
Features: DCCS 2 fiber optic subassembly mounted with 6 LC-D couplers Port numbering of the dccs2 19" subassembly frame remains in place when installing the fo subassembly The locking levers...
Features: DCCS 2 fiber optic subassembly mpo with 6 mounted LC-D couplers Port numbering of the DCCS 2 19" subassembly frame remains in place when the fiber optic subassembly is...
Features: DCCS 2fiber optic subassembly mpo with 6 mounted LC-D couplers Port numbering of the DCCS 219" subassembly frame remains in place when the fiber optic subassembly is installed All...
Features: DCCS fiber optic subassembly mounted with 6 LC-D couplers Port numbering of the DCCS 2 19" subassembly frame remains in place when installing the fo subassembly The locking levers...
Features: For 10 GBit ethernet Suitable for power over ethernet Easy to install connection of 2 to 4 pair data lines AWG 24/1 - 22/1 and stranded wires with 7...
Features: Front plate 3RU/7HP with 12 E2000 (sm) couplers Slotted zirconium oxide ceramics sleeve (zro2) for single mode applications Suitable for mounting in OPDAT REG pro Gray, powder-coated steel sheet...
Features: Front plate 3RU/7HP with 12 ST couplers Slotted zirconium oxide ceramics sleeve (zro2) for single mode applications Slotted metal sleeve for multi mode applications Suitable for mounting in opdat...
Features: Front plate 3RU/7HP with 6 SC-D (MM) couplers Slotted metal sleeve for multi mode applications Suitable for mounting in OPDAT REG pro Gray, powder-coated steel sheet
Features: Front plate 3RU/7HP Unequipped for 12XE2000 Suitable for mounting in OPDAT REG pro Gray, powder-coated steel sheet
Features: Front plate 3RU/7HP Unequipped for 12XST Suitable for mounting in OPDAT REG pro Gray, powder-coated steel sheet
Features: Front plate 3RU/7HP Unequipped for 6xE2000 DC Suitable for mounting in OPDAT REG pro Gray, powder-coated steel sheet
Features: Front plate 3RU/7HP Unequipped for 6XSC-D / 6XQ-LC Suitable for mounting in OPDAT REG pro Gray, powder-coated steel sheet Unused recesses can be sealed with normal SC-D blind plugs...
Features: Module for mounting in top hat rail adapter, empty housing for surface mounting or 1RU assembly frame Component testing for cat.6A To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09,...
Features: Module frame with 6 E-dat module individual modules Certified to GHMT cat.6 de-embedded PVP Compliance with class eA To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09 Tested: link to...
Features: Module frame with 6 individual c6A Modul 180° Certified to GHMT cat.6A Re-embedded pvp Tested: component up to 600 MHz, link up to 800 MHz For 10...
Features: Module frame with 6 individual c6AModul 180° Certified to GHMT cat.6A Component testing for cat.6A To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09, tia/eia-568-c.2 (2009-08) and...
Features: Module housing 6x8 for surface mounting or as desktop device Suitable for all 1RU 6-fold modules, E.G. E-dat 6x8 module Label window for identification labelslabels included in the delivery...
Features: Module housing 6x8 for surface mounting or as desktop device Suitable for all 1RU 6-fold modules Label window for identification labelslabels included in the delivery Variants: pure white, light...
Features: Splice distributor for TH35 rail without front cover Gray housing With or without splice tray with crimp splice holder for up to 12 splices Installation of two shrink splice...
Features: Splice distributor for TH35 rail Equipped with SC-D (MM) couplers made of zinc die-casting Slotted metal sleeve (ph-br) for multI mode applications With fiber reservoir Custom-labeled identification strips Various...
Features: Splice distributor for th35 rail Equipped with SC-D/ST-D (MM) couplers made of zinc die-casting Slotted metal sleeve (ph-br) for multI mode applications With fiber reservoir Custom-labeled identification strips Various...
Features: Splice distributor for th35 rail Equipped with SC-D/ST-D (MM) couplers made of zinc die-casting Slotted metal sleeve for multI mode applications With fiber reservoir Custom-labeled identification strips Various mounting...
Features: Splice distributor for TH35 rail Unequipped With fiber reservoir Custom-labeled identification strips Various mounting versions on rail Splice tray with crimp splice holder for up to 12 splices /...
Features: Splice distributor for TH35rail without front cover Gray housing With or without splice tray with crimp splice holder for up to 12 splices Installation of two shrink splice holders...
Features: Splice tray for OpDAT REG pro With crimp splice holder for up to 12 splices Installation of two shrink splice holders on splice tray is possible
Features: Splice tray for OpDAT REG pro With shrink splice holder for up to 12 splices
Features: Surface-mounted distributor as 6-fold distributor or wall outlet for structured cabling in the building Component testing for cat.6A To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09, tia/eia-568-c.2 (2009-08) and...