METZ CONNECT USA Inc. Pluggable Terminal Block, 12, 250 V, 10 A, 5 Mm, 28 Awg, 12 Awg Rohs Compliant Metz Connect 31107112

Description
Pluggable Terminal Block, 12, 250 V, 10 A, 5 mm, 28 AWG, 12 AWG RoHS Compliant: Yes
Datasheet
Description
Pluggable Terminal Block, 12, 250 V, 10 A, 5 mm, 28 AWG, 12 AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Block, 12, 250 V, 10 A, 5 Mm, 28 Awg, 12 Awg Rohs Compliant Metz Connect - 85X2529 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 12, 250 V, 10 A, 5 Mm, 28 Awg, 12 Awg Rohs Compliant Metz Connect
85X2529
Pluggable Terminal Block, 12, 250 V, 10 A, 5 Mm, 28 Awg, 12 Awg Rohs Compliant Metz Connect 85X2529
Pluggable Terminal Block, 12, 250 V, 10 A, 5 mm, 28 AWG, 12 AWG RoHS Compliant: Yes

Pluggable Terminal Block, 12, 250 V, 10 A, 5 mm, 28 AWG, 12 AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 85X2529
Product Name Pluggable Terminal Block, 12, 250 V, 10 A, 5 Mm, 28 Awg, 12 Awg Rohs Compliant Metz Connect
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 95.93 – Screw terminal (Box clamp) socket - 9593 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Pluggable Terminal Blocks - CIFXX0V7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Locking Screw Flanges
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details