Terminal Blocks PCB Mount & Pluggable
SCREW TYPE, TERMINAL BLOCK, VERT
TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V; Product Range:313391 RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 31339103 | 1849-1354-ND | 31AC7353 |
| Product Name | Terminal Blocks PCB Mount & Pluggable | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Metz Connect |
| Mounting Options | Free Hanging (In-Line) | ||
| Termination Options | Screw Clamp | ||
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | ||
| Approvals | RoHS Compliant | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) |