METZ CONNECT USA Inc. Solderable Screw Type Terminal Blocks 360272

Description
Features: Screw type terminal block, solderable, double solder pins Direciton of connection 90° Color metal Open construction, screw brought down by hand
Request a Quote Datasheet
Description
Features: Screw type terminal block, solderable, double solder pins Direciton of connection 90° Color metal Open construction, screw brought down by hand
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solderable Screw Type Terminal Blocks - 360272 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Solderable Screw Type Terminal Blocks
360272
Solderable Screw Type Terminal Blocks 360272
Features: Screw type terminal block, solderable, double solder pins Direciton of connection 90° Color metal Open construction, screw brought down by hand

Features:

  • Screw type terminal block, solderable, double solder pins
  • Direciton of connection 90°
  • Color metal
  • Open construction, screw brought down by hand
Supplier's Site
Terminal Blocks - Wire to Board - 1849-1246-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1849-1246-ND
Terminal Blocks - Wire to Board 1849-1246-ND
TERM BLOCK 1POS SIDE ENTRY PCB

TERM BLOCK 1POS SIDE ENTRY PCB

Buy Now Datasheet
Wire-To-Board Terminal Block, 1, 15 A, 26 Awg, 14 Awg Rohs Compliant Metz Connect - 45P4279 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Terminal Block, 1, 15 A, 26 Awg, 14 Awg Rohs Compliant Metz Connect
45P4279
Wire-To-Board Terminal Block, 1, 15 A, 26 Awg, 14 Awg Rohs Compliant Metz Connect 45P4279
Wire-To-Board Terminal Block, 1, 15 A, 26 AWG, 14 AWG RoHS Compliant: Yes

Wire-To-Board Terminal Block, 1, 15 A, 26 AWG, 14 AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  METZ CONNECT USA Inc. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 360272 1849-1246-ND 45P4279
Product Name Solderable Screw Type Terminal Blocks Terminal Blocks - Wire to Board Wire-To-Board Terminal Block, 1, 15 A, 26 Awg, 14 Awg Rohs Compliant Metz Connect
Mounting Options PCB
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 1 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics - 12P6750 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1382/200-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Push Button Actuated
View Details