METZ CONNECT USA Inc. Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Metz Connect 31251106

Description
TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Metz Connect - 31AC7265 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Metz Connect
31AC7265
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Metz Connect 31AC7265
TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 31AC7265
Product Name Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Metz Connect
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 90.20 - Socket with box clamp terminals - 9020 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details