SCREW TYPE TERMINAL BLOCK, PLUG,
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 31007110-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | Free Hanging (In-Line) |
| Termination Options | Screw Clamp; Spring Clamp |
| Features | Terminal Plug |
| Approvals | RoHS Compliant |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |