METZ CONNECT USA Inc. Headers for Pluggable Terminal Blocks 523

Description
Features: Pin header, THR solderable Centerline 3.50 mm, direciton of connection 90° Closed ends Color black Tape & Reel packaging With alternative face, codeable
Description
Features: Pin header, THR solderable Centerline 3.50 mm, direciton of connection 90° Closed ends Color black Tape & Reel packaging With alternative face, codeable

Suppliers

Company
Product
Description
Supplier Links
Headers for Pluggable Terminal Blocks - 523 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Headers for Pluggable Terminal Blocks
523
Headers for Pluggable Terminal Blocks 523
Features: Pin header, THR solderable Centerline 3.50 mm, direciton of connection 90° Closed ends Color black Tape & Reel packaging With alternative face, codeable

Features:

  • Pin header, THR solderable
  • Centerline 3.50 mm, direciton of connection 90°
  • Closed ends
  • Color black
  • Tape & Reel packaging
  • With alternative face, codeable
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Terminal Blocks
Product Number 523
Product Name Headers for Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Type 94.12 - PCB socket - 9412 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
High and Medium-Power Terminal Blocks - HP-AT101-6-02P - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp; Tab Connection
Approvals UL Recognized Component Mark (US and Canadian)
Operating Temperature -25 to 90 C (-13 to 194 F)
View Details