METZ CONNECT USA Inc. Terminal Block, Pluggable, 5Pos, 20Awg; Pitch Spacing Metz Connect ASP0510506

Description
TERMINAL BLOCK, PLUGGABLE, 5POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:5Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:6A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 5POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:5Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:6A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 5Pos, 20Awg; Pitch Spacing Metz Connect - 37AC3654 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos, 20Awg; Pitch Spacing Metz Connect
37AC3654
Terminal Block, Pluggable, 5Pos, 20Awg; Pitch Spacing Metz Connect 37AC3654
TERMINAL BLOCK, PLUGGABLE, 5POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:5Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:6A; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:5Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:6A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 37AC3654
Product Name Terminal Block, Pluggable, 5Pos, 20Awg; Pitch Spacing Metz Connect
North American 28 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.906 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Sensor terminal block - 2000-5410/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details