METZ CONNECT USA Inc. Terminal Blocks - Wire to Board 31063102

Description
SCREW TYPE, TERMINAL BLOCK, VERT
Request a Quote Datasheet
Description
SCREW TYPE, TERMINAL BLOCK, VERT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1849-1362-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1849-1362-ND
Terminal Blocks - Wire to Board 1849-1362-ND
SCREW TYPE, TERMINAL BLOCK, VERT

SCREW TYPE, TERMINAL BLOCK, VERT

Buy Now Datasheet
Tb, Wire To Board, 2Pos, 22-14Awg; Pitch Spacing Metz Connect - 31AC7183 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 2Pos, 22-14Awg; Pitch Spacing Metz Connect
31AC7183
Tb, Wire To Board, 2Pos, 22-14Awg; Pitch Spacing Metz Connect 31AC7183
TB, WIRE TO BOARD, 2POS, 22-14AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm2; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Block RoHS Compliant: Yes

TB, WIRE TO BOARD, 2POS, 22-14AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm2; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1849-1362-ND 31AC7183
Product Name Terminal Blocks - Wire to Board Tb, Wire To Board, 2Pos, 22-14Awg; Pitch Spacing Metz Connect
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 2
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2397.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details
Pluggable Terminal Blocks - 609664 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Contacts Pitch 5.00 mm (0.20 inches)
View Details
3 suppliers
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers