METZ CONNECT USA Inc. Terminal Blocks - Headers, Plugs and Sockets ASP0430222

Description
SPRING CLAMP TERMINAL BLOCK, PLU
Request a Quote
Description
SPRING CLAMP TERMINAL BLOCK, PLU
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a spring clamp terminal block, specifically designed for pluggable applications. It features a centerline of 3.50 mm and a vertical connection direction. The terminal block is available in black and utilizes an eccentric lever for wire entry, which is parallel to the plug direction. This terminal block supports a minimum of 2 poles and a maximum of 12 poles, with a rated current of 10 A and a rated voltage of 32 V. It is constructed from PA46 insulating material with a flammability class of V0, and the contact material is CuSn with a tin surface. The product is rated for a maximum temperature of 105 °C and a minimum temperature of -40 °C, making it suitable for a range of environmental conditions. The terminal block has an IP20 protection category and is compliant with overvoltage category III and pollution degree 3. It is approved under UL File No. E121004, ensuring its reliability for various applications.

Datasheet Summary
Powered by GS/AI

The product is a spring clamp terminal block, specifically designed for pluggable applications. It features a centerline of 3.50 mm and a vertical connection direction. The terminal block is available in black and utilizes an eccentric lever for wire entry, which is parallel to the plug direction. This terminal block supports a minimum of 2 poles and a maximum of 12 poles, with a rated current of 10 A and a rated voltage of 32 V. It is constructed from PA46 insulating material with a flammability class of V0, and the contact material is CuSn with a tin surface. The product is rated for a maximum temperature of 105 °C and a minimum temperature of -40 °C, making it suitable for a range of environmental conditions. The terminal block has an IP20 protection category and is compliant with overvoltage category III and pollution degree 3. It is approved under UL File No. E121004, ensuring its reliability for various applications.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1849-1127-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1849-1127-ND
Terminal Blocks - Headers, Plugs and Sockets 1849-1127-ND
SPRING CLAMP TERMINAL BLOCK, PLU

SPRING CLAMP TERMINAL BLOCK, PLU

Buy Now Datasheet
Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Metz Connect - 37AC3617 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Metz Connect
37AC3617
Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Metz Connect 37AC3617
TERMINAL BLOCK, PLUGGABLE, 2POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1849-1127-ND 37AC3617
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Metz Connect
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
Approvals RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7693-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
Type 90.15 - PCB socket - 9015 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; IMQ-grande, CE-2, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details