310921 -- SOLDERABLE SCREW TYPE TERMINAL BLOCKS
METZ CONNECT USA Inc.
Solderable Screw Type Terminal Blocks
310921
Description
Features:
Screw type terminal block, solderable, double solder pins
Centerline 5.00 mm, direciton of connection 90°
Lift system, modular
Color black
Description
Features:
Screw type terminal block, solderable, double solder pins
Centerline 5.00 mm, direciton of connection 90°
Lift system, modular
Color black
Suppliers
Solderable Screw Type Terminal Blocks
310921
Features:
Screw type terminal block, solderable, double solder pins
Centerline 5.00 mm, direciton of connection 90°
Lift system, modular
Color black
Features:
- Screw type terminal block, solderable, double solder pins
- Centerline 5.00 mm, direciton of connection 90°
- Lift system, modular
- Color black
Supplier's Site
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
310921 |
|
Product Name
|
Solderable Screw Type Terminal Blocks |
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Mounting Options
PCB
Approvals
CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Mounting Options
Universal Mounting Foot
Operating Temperature
-32 to 16 C (-25 to 60 F)
Body Material
High-quality thermoplastic
View Details
BlockMaster Electronics, Inc.
Mounting Options
PCB
Approvals
ROHS
Operating Temperature
-55 to 105 C (-67 to 221 F)
View Details