SCREW TYPE, TERMINAL BLOCK, VERT
TB, WIRE TO BOARD, 3POS, 22-14AWG; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm2; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Block RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 1849-1363-ND | 31AC7184 |
| Product Name | Terminal Blocks - Wire to Board | Tb, Wire To Board, 3Pos, 22-14Awg; Pitch Spacing Metz Connect |
| Mounting Options | PCB | |
| Approvals | RoHS Compliant | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| # of Contacts | 3 | |
| Contacts Pitch | 5.00 mm (0.20 inches) |