METZ CONNECT USA Inc. Pluggable Screw Type Terminal Blocks 316341

Description
Features: Screw type terminal block, pluggable Centerline 3.50 mm, direciton of connection 90° Lift system Color black, mounting flange Wire entry uncodeable side perpendicular to plug direction
Description
Features: Screw type terminal block, pluggable Centerline 3.50 mm, direciton of connection 90° Lift system Color black, mounting flange Wire entry uncodeable side perpendicular to plug direction

Suppliers

Company
Product
Description
Supplier Links
Pluggable Screw Type Terminal Blocks - 316341 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Pluggable Screw Type Terminal Blocks
316341
Pluggable Screw Type Terminal Blocks 316341
Features: Screw type terminal block, pluggable Centerline 3.50 mm, direciton of connection 90° Lift system Color black, mounting flange Wire entry uncodeable side perpendicular to plug direction

Features:

  • Screw type terminal block, pluggable
  • Centerline 3.50 mm, direciton of connection 90°
  • Lift system
  • Color black, mounting flange
  • Wire entry uncodeable side perpendicular to plug direction
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Terminal Blocks
Product Number 316341
Product Name Pluggable Screw Type Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Type 94.74 - Screw terminal (Plate clamp) socket - 9474 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
PCB Terminal Blocks with Wire Guard - PSBXX0D2 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details