METZ CONNECT USA Inc. Datasheets for Fiber Optic Couplers
Fiber optic couplers are optical devices that connect three or more fiber ends, dividing one input between two or more outputs, or combining two or more inputs into one output.
Fiber Optic Couplers: Learn more
| Product Name | Notes |
|---|---|
| Features: Housing of the E2000 coupler made of plastic; screws included in the delivery Slotted sleeve made of zirconium oxide ceramics (ZrO2) High material stability and surface quality and long... | |
| Features: Housing of the E2000 DC (duplex compact) coupler made of plastic, screws included in the delivery Slotted sleeve made of zirconium oxide ceramics (ZrO2) High material stability and surface... | |
| Features: Housing of the LC-D coupler made of plastic, screws included in the delivery 4-fold LC coupler in SC duplex design Slotted zirconium oxide ceramics sleeve (ZrO2) for single mode... | |
| Features: Housing of the LC-D coupler made of plastic, screws included in the delivery LC-D coupler in SC simplex design Slotted zirconium oxide ceramics sleeve (ZrO2) for single mode applications... | |
| Features: Housing of the SC-D coupler made of zinc die-casting or plastic, screws included in the delivery Slotted zirconium oxide ceramics sleeve (ZrO2) for single mode applications Slotted metal sleeve... | |
| Features: LC duplex couplers with adapter, fits Modul applications Slotted zirconia ceramic sleeve (ZrO2) for single mode applications Slotted metal sleeve (PhBr) for multi mode applications Perfect for "fiber to... |