METZ CONNECT USA Inc. Terminal Blocks - Headers, Plugs and Sockets 31157102

Description
SCREW TYPE TERMINAL BLOCK, PLUG,
Request a Quote Datasheet
Description
SCREW TYPE TERMINAL BLOCK, PLUG,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1849-1088-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1849-1088-ND
Terminal Blocks - Headers, Plugs and Sockets 1849-1088-ND
SCREW TYPE TERMINAL BLOCK, PLUG,

SCREW TYPE TERMINAL BLOCK, PLUG,

Buy Now Datasheet
Terminal Block, Pluggable, 2Pos, 14Awg; Pitch Spacing Metz Connect - 37AC6716 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 14Awg; Pitch Spacing Metz Connect
37AC6716
Terminal Block, Pluggable, 2Pos, 14Awg; Pitch Spacing Metz Connect 37AC6716
TERMINAL BLOCK, PLUGGABLE, 2POS, 14AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:13.5A; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 14AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:13.5A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1849-1088-ND 37AC6716
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 2Pos, 14Awg; Pitch Spacing Metz Connect
Mounting Options Panel Mount
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7758-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Type 96.04 - socket with screw (box clamp) terminals - 9604 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details