310831 -- SOLDERABLE SCREW TYPE TERMINAL BLOCKS
METZ CONNECT USA Inc.
Solderable Screw Type Terminal Blocks
310831
Description
Features:
Screw type terminal block, solderable
Centerline 5.08 mm, direciton of connection 90°
Wire protector, modular
Color black
Description
Features:
Screw type terminal block, solderable
Centerline 5.08 mm, direciton of connection 90°
Wire protector, modular
Color black
Suppliers
Solderable Screw Type Terminal Blocks
310831
Features:
Screw type terminal block, solderable
Centerline 5.08 mm, direciton of connection 90°
Wire protector, modular
Color black
Features:
- Screw type terminal block, solderable
- Centerline 5.08 mm, direciton of connection 90°
- Wire protector, modular
- Color black
Supplier's Site
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
310831 |
|
Product Name
|
Solderable Screw Type Terminal Blocks |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
Universal Mounting Foot
Termination Options
Screw Clamp
View Details
2 suppliers
Finder S.p.A. con unico socio
Mounting Options
PCB
Approvals
CSA Mark (US, NRTL/C); EAC-1, IMQ-grande, CSA, cRUus, ukca, RINA
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Mounting Options
Universal Mounting Foot
Operating Temperature
-51 to 27 C (-60 to 80 F)
Body Material
glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details
BlockMaster Electronics, Inc.
Features
Terminal Plug; Stackable
Approvals
UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details