METZ CONNECT USA Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
Features: Cat.6 class eA Connector in connector housing to IEC 61076-3-106 var. 6 Compliance with class eA To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09 10 GBit suitable Suitable...
Features: Coax connector with adapter in module design, suitable for module applications For connecting up an installation line with an f connector 75-ohm throughput coupling Without terminator and coupler elements...
Features: Coax connector with adapter in module design, suitable for module applications For connecting up an installation line with an IEC connector 75-ohm throughput coupling Without terminator and coupler elements...
Features: Coax connector with adapter in module design, suitable for module applications For connecting up an installation line with an IEC jack 75-ohm throughput coupling Without terminator and coupler elements...

Next >>