METZ CONNECT USA Inc. Solderable Screw Type Terminal Blocks 310632

Description
Features: Screw type terminal block, solderable Centerline 10.00 mm, direction of connection vertical (0°) Wire protector, fittable without loss of poles Color gray
Description
Features: Screw type terminal block, solderable Centerline 10.00 mm, direction of connection vertical (0°) Wire protector, fittable without loss of poles Color gray

Suppliers

Company
Product
Description
Supplier Links
Solderable Screw Type Terminal Blocks - 310632 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Solderable Screw Type Terminal Blocks
310632
Solderable Screw Type Terminal Blocks 310632
Features: Screw type terminal block, solderable Centerline 10.00 mm, direction of connection vertical (0°) Wire protector, fittable without loss of poles Color gray

Features:

  • Screw type terminal block, solderable
  • Centerline 10.00 mm, direction of connection vertical (0°)
  • Wire protector, fittable without loss of poles
  • Color gray
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Terminal Blocks
Product Number 310632
Product Name Solderable Screw Type Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminal Strip-Standard - 804 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 2
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Type 93.61 - Screw terminal socket - 9361 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, IMQ-grande, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details