METZ CONNECT USA Inc. Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 2
Product Name Notes
Features: Centerline 3.50 mm, direction of connection vertical (0°) Wire protector, fittable without loss of poles Color black
Features: Centerline 7.62 mm, direciton of connection 60° Color gray Push-button, double solder pins
Features: Female connector, solderable Centerline 3.50 mm, direction of connection vertical (0°) Fittable without loss of poles Color black
Features: Screw type terminal block, solderable Centerline 3.50 mm, direciton of connection 90° Lift system, modular Color black Tape & Reel packaging Max. Recommended poles: 16
Features: Screw type terminal block, solderable Centerline 3.50 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color black
Features: Screw type terminal block, solderable Centerline 3.50 mm, direction of connection 35° Lift system, fittable without loss of poles Color black
Features: Screw type terminal block, solderable Centerline 3.50 mm, direction of connection 45° Wire protector, fittable without loss of poles Color black
Features: Screw type terminal block, solderable Centerline 3.50 mm, direction of connection vertical (0°) Lift system, modular Color black Max. Recommended poles: 16
Features: Spring clamp terminal block, pluggable Centerline 10.00 mm, direction of connection vertical (0°) Color black, mounting flange Eccentric lever, wire entry undcodeable side parallel to plug direction
Features: Spring clamp terminal block, pluggable Centerline 3.50 mm, direction of connection vertical (0°) Color green, mounting flange Push-button, wire entry uncodeable side parallel to plug direction
Features: Spring clamp terminal block, pluggable Centerline 3.50 mm, direction of connection vertical (0°) Color green Push-button, wire entry uncodeable side parallel to plug direction
Features: Spring clamp terminal block, pluggable Centerline 3.81 mm, direction of connection vertical (0°) Color green, mounting flange Push-button, wire entry uncodeable side parallel to plug direction
Features: Spring clamp terminal block, pluggable Centerline 3.81 mm, direction of connection vertical (0°) Color green Push-button, wire entry uncodeable side parallel to plug direction
Features: Spring clamp terminal block, pluggable Centerline 5.00 mm, direciton of connection 90° Fittable without loss of poles Color black
Features: Spring clamp terminal block, pluggable Centerline 5.00 mm, direction of connection vertical (0°) Color black, mounting flange Finger push-button, wire entry undcodeable side parallel to plug direction
Features: Spring clamp terminal block, pluggable Centerline 5.00 mm, direction of connection vertical (0°) Color black, mounting flange Push-button, wire entry uncodeable side parallel to plug direction
Features: Spring clamp terminal block, pluggable Centerline 5.00 mm, direction of connection vertical (0°) Fittable without loss of poles Color black
Features: Spring clamp terminal block, pluggable Centerline 5.08 mm, direction of connection vertical (0°) Color black, mounting flange Finger push-button, wire entry undcodeable side parallel to plug direction
Features: Spring clamp terminal block, pluggable Centerline 5.08 mm, direction of connection vertical (0°) Color black, mounting flange Push-button, wire entry uncodeable side parallel to plug direction
Features: Spring clamp terminal block, pluggable Centerline 5.08 mm, direction of connection vertical (0°) Fittable without loss of poles Color black
Features: Spring clamp terminal block, pluggable Centerline 5.08 mm, direction of connection vertical (0°) Fittable without loss of poles Color black Finger push-button, wire entry undcodeable side parallel to plug...
Features: Spring clamp terminal block, solderable, double solder pins Centerline 2.50 mm, direction of connection 45° Color gray Eccentric lever
Features: Spring clamp terminal block, solderable, double solder pins Centerline 2.54 mm, direciton of connection 90° Color green Push-button
Features: Spring clamp terminal block, solderable, double solder pins Centerline 2.54 mm, direction of connection vertical (0°) Color green Push-button
Features: Spring clamp terminal block, solderable, double solder pins Centerline 5.00 mm, direciton of connection 60° Color gray Push-button, double solder pins
Features: Spring clamp terminal block, solderable, double solder pins Centerline 5.00 mm, direciton of connection 60° Color gray Push-button
Features: Spring clamp terminal block, solderable, double solder pins Centerline 5.00 mm, direciton of connection 90° Color gray Push-button, double solder pins
Features: Spring clamp terminal block, solderable, double solder pins Centerline 5.00 mm, direction of connection 45° Fittable without loss of poles Color gray Eccentric lever
Features: Spring clamp terminal block, solderable, double solder pins Centerline 5.00 mm, direction of connection vertical (0°) Color gray Finger push-button, double solder pins
Features: Spring clamp terminal block, solderable, double solder pins Centerline 5.00 mm, direction of connection vertical (0°) Color gray Push-button, double solder pins
Features: Spring clamp terminal block, solderable, double solder pins Centerline 5.00 mm, direction of connection vertical (0°) Color gray Push-button, two individual contacts per centerline
Features: Spring clamp terminal block, solderable, double solder pins Centerline 5.08 mm, direciton of connection 60° Color gray Push-button, double solder pins
Features: Spring clamp terminal block, solderable, double solder pins Centerline 5.08 mm, direciton of connection 60° Color gray Push-button
Features: Spring clamp terminal block, solderable, double solder pins Centerline 7.50 mm, direciton of connection 60° Color gray Push-button, double solder pins
Features: Spring clamp terminal block, solderable, double solder pins Centerline 7.50 mm, direciton of connection 60° Color gray Push-button
Features: Spring clamp terminal block, solderable, double solder pins Centerline 7.50 mm, direction of connection 45° Fittable without loss of poles Color gray Eccentric lever
Features: Spring clamp terminal block, solderable, double solder pins Centerline 7.62 mm, direciton of connection 60° Color gray Push-button
Features: Spring clamp terminal block, solderable, double solder pins Centerline 7.62 mm, direction of connection vertical (0°) Color gray Finger push-button, double solder pins
Features: Spring clamp terminal block, solderable, double solder pins Centerline 7.62 mm, direction of connection vertical (0°) Color gray Push-button, double solder pins
Features: Spring clamp terminal block, solderable Centerline 10.00 mm, direciton of connection 90° Fittable without loss of poles Color gray Eccentric lever
Features: Spring clamp terminal block, solderable Centerline 10.00 mm, direction of connection 45° Fittable without loss of poles Color gray Eccentric lever
Features: Spring clamp terminal block, solderable Centerline 2.50 mm, direciton of connection 90° Color gray
Features: Spring clamp terminal block, solderable Centerline 2.50 mm, direciton of connection 90° Color gray Without eccentric lever
Features: Spring clamp terminal block, solderable Centerline 3.81 mm, direciton of connection 90° Color gray Eccentric lever
Features: Spring clamp terminal block, solderable Centerline 5.00 mm, direciton of connection 90° Color gray Without eccentric lever
Features: Spring clamp terminal block, solderable Centerline 5.00 mm, direciton of connection 90° Fittable without loss of poles Color black Eccentric lever
Features: Spring clamp terminal block, solderable Centerline 5.00 mm, direciton of connection 90° Fittable without loss of poles Color gray Eccentric lever
Features: Spring clamp terminal block, solderable Centerline 5.00 mm, direction of connection 45° Fittable without loss of poles Color gray Eccentric lever
Features: Spring clamp terminal block, solderable Centerline 7.50 mm, direciton of connection 90° Fittable without loss of poles Color black Eccentric lever
Features: Spring clamp terminal block, solderable Centerline 7.50 mm, direciton of connection 90° Fittable without loss of poles Color gray Eccentric lever
Features: Spring clamp terminal block, solderable Centerline 7.50 mm, direction of connection 45° Fittable without loss of poles Color gray Eccentric lever
Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 3.50 mm, direciton of connection 90° Fittable without loss of poles Color black Tape & Reel packaging Finger push-button...
Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 3.50 mm, direciton of connection 90° Fittable without loss of poles Color black Tape & Reel packaging Push-button
Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 3.50 mm, direction of connection 45° Fittable without loss of poles Color black Tape & Reel packaging Finger push-button...
Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 3.50 mm, direction of connection 45° Fittable without loss of poles Color black Tape & Reel packaging Push-button
Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 3.50 mm, direction of connection vertical (0°) Fittable without loss of poles Color black Tape & Reel packaging Finger...
Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 3.50 mm, direction of connection vertical (0°) Fittable without loss of poles Color black Tape & Reel packaging Push-button...
Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 5.00 mm, direciton of connection 90° Fittable without loss of poles Color black Tape & Reel packaging Finger push-button...
Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 5.00 mm, direciton of connection 90° Fittable without loss of poles Color black Tape & Reel packaging Push-button
Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 5.00 mm, direction of connection 45° Fittable without loss of poles Color black Tape & Reel packaging Push-button
Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 5.00 mm, direction of connection vertical (0°) Fittable without loss of poles Color black Tape & Reel packaging Finger...
Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 5.00 mm, direction of connection vertical (0°) Fittable without loss of poles Color black Tape & Reel packaging Push-button...
Features: Tubular screw terminal block 14.50 Naturweiß 2.0 mm raised base
Features: Tubular screw terminal block Centerline 10.00 mm Naturweiß 1.2 mm raised base
Features: Tubular screw terminal block Centerline 10.00 mm Wire protector Naturweiß 1.2 mm raised base
Features: Tubular screw terminal block Centerline 12.00 mm Naturweiß 1.2 mm raised base
Features: Tubular screw terminal block Centerline 12.00 mm Wire protector Naturweiß 1.2 mm raised base
Features: Tubular screw terminal block Centerline 14.00 mm Naturweiß 1.2 mm raised base
Features: Tubular screw terminal block Centerline 14.00 mm Wire protector Naturweiß 1.2 mm raised base
Features: Tubular screw terminal block Centerline 8.00 mm Naturweiß 1.2 mm raised base
Features: Tubular screw terminal block Centerline 8.00 mm Wire protector Naturweiß 1.2 mm raised base

<< Prev