METZ CONNECT USA Inc. Pluggable Screw Type Terminal Blocks 313491

Description
Features: Screw type terminal block, pluggable Centerline 5.00 mm, direction of connection vertical (0°) Lift system, fittable without loss of poles Color black Wire entry codeable side perpendicular to plug direction
Description
Features: Screw type terminal block, pluggable Centerline 5.00 mm, direction of connection vertical (0°) Lift system, fittable without loss of poles Color black Wire entry codeable side perpendicular to plug direction

Suppliers

Company
Product
Description
Supplier Links
Pluggable Screw Type Terminal Blocks - 313491 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Pluggable Screw Type Terminal Blocks
313491
Pluggable Screw Type Terminal Blocks 313491
Features: Screw type terminal block, pluggable Centerline 5.00 mm, direction of connection vertical (0°) Lift system, fittable without loss of poles Color black Wire entry codeable side perpendicular to plug direction

Features:

  • Screw type terminal block, pluggable
  • Centerline 5.00 mm, direction of connection vertical (0°)
  • Lift system, fittable without loss of poles
  • Color black
  • Wire entry codeable side perpendicular to plug direction
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Terminal Blocks
Product Number 313491
Product Name Pluggable Screw Type Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Type 93.63 – Screw terminal socket - 9363 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, cRUus, EAC-1, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Pluggable Terminal Blocks - CVFXX0S1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Locking Screw Flanges
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details