ASP046 -- PLUGGABLE SPRING CLAMP TERMINAL BLOCKS
METZ CONNECT USA Inc.
Pluggable Spring Clamp Terminal Blocks
ASP046
Description
Features:
Spring clamp terminal block, pluggable
Centerline 5.08 mm, direction of connection vertical (0°)
Fittable without loss of poles
Color black
Description
Features:
Spring clamp terminal block, pluggable
Centerline 5.08 mm, direction of connection vertical (0°)
Fittable without loss of poles
Color black
Suppliers
Pluggable Spring Clamp Terminal Blocks
ASP046
Features:
Spring clamp terminal block, pluggable
Centerline 5.08 mm, direction of connection vertical (0°)
Fittable without loss of poles
Color black
Features:
- Spring clamp terminal block, pluggable
- Centerline 5.08 mm, direction of connection vertical (0°)
- Fittable without loss of poles
- Color black
Supplier's Site
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
ASP046 |
|
Product Name
|
Pluggable Spring Clamp Terminal Blocks |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
PCB
Termination Options
Screw Clamp
Terminal Block Type
PCB Terminal Blocks
View Details
3 suppliers
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
5 suppliers